TE Connectivity GDR-8164B
- 收藏
- 对比
GDR-8164B
2460-GDR-8164B
无类别的
--
大陆
立即发货

GDR-8164B datasheet pdf and Unclassified product details from TE Connectivity stock available at utmel
1最小包装量--
GDR-8164B详情
TE Connectivity GDR-8164B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-40 - 80
Material core insulation
Polyvinyl chloride (PVC)
Colour outer sheath
Grey
Permitted cable outer temperature during assembling/handling
-15 - 80
Outer diameter approx.
7.3
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
1
Screen over stranding
None
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
55
Min. permitted bending radius, stationary application/permanent installation
30
Nominal voltage U
500
Material outer sheath
Polyurethane (PUR)
Conductor category
Class 5 = flexible
GDR-8164B拓展信息







哦! 它是空的。