TE Connectivity GDS0402P-330M
- 收藏
- 对比
GDS0402P-330M
2460-GDS0402P-330M
无类别的
--
大陆
立即发货

GDS0402P-330M datasheet pdf and Unclassified product details from TE Connectivity stock available at utmel
1最小包装量--
GDS0402P-330M详情
TE Connectivity GDS0402P-330M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
无
Permitted cable outer temperature after assembling without vibration
-60 - 600
Material core insulation
Other
Outer diameter approx.
3.7
Nominal cross section conductor
0.75
Nominal voltage U0
500
Low smoke (according to EN 61034-2)
无
Core colour
Other
Nominal voltage U
500
GDS0402P-330M拓展信息







哦! 它是空的。