TE Connectivity GDT-3R470
- 收藏
- 对比
GDT-3R470
2460-GDT-3R470
无类别的
--
大陆
立即发货

GDT-3R470 datasheet pdf and Unclassified product details from TE Connectivity stock available at utmel
1最小包装量--
GDT-3R470详情
TE Connectivity GDT-3R470重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-40 - 80
Material core insulation
Polyurethane (PUR)
Colour outer sheath
Orange
Outer diameter approx.
12.8
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
1
Screen over stranding
None
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
128
Min. permitted bending radius, stationary application/permanent installation
64
Nominal voltage U
500
Material outer sheath
Polyurethane (PUR)
Conductor category
Class 5 = flexible
GDT-3R470拓展信息







哦! 它是空的。