TE Connectivity GDTN2RS3-300H
- 收藏
- 对比
GDTN2RS3-300H
2460-GDTN2RS3-300H
无类别的
--
大陆
立即发货

GDTN2RS3-300H datasheet pdf and Unclassified product details from TE Connectivity stock available at utmel
1最小包装量--
GDTN2RS3-300H详情
TE Connectivity GDTN2RS3-300H重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
无
Material core insulation
Other
Conductor surface
Bare
Colour outer sheath
Grey
Outer diameter approx.
10.2
Core identification
Colour
Nominal cross section conductor
6
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Core colour
Green/yellow
Nominal voltage U
500
Material outer sheath
Other
Conductor category
Class 1 = solid
GDTN2RS3-300H拓展信息







哦! 它是空的。