TE Connectivity GED1117IST223_ADJ
- 收藏
- 对比
GED1117IST223_ADJ
2460-GED1117IST223_ADJ
无类别的
--
大陆
立即发货

GED1117IST223_ADJ datasheet pdf and Unclassified product details from TE Connectivity stock available at utmel
1最小包装量--
GED1117IST223_ADJ详情
TE Connectivity GED1117IST223_ADJ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-40 - 80
Material core insulation
Other
Colour outer sheath
Green
Permitted cable outer temperature during assembling/handling
-20 - 80
Outer diameter approx.
7.1
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
1.5
Screen over stranding
None
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
71
Min. permitted bending radius, stationary application/permanent installation
29
Nominal voltage U
500
Material outer sheath
Other
Conductor category
Class 6 = very flexible
GED1117IST223_ADJ拓展信息







哦! 它是空的。