TE Connectivity GED70302IS24
- 收藏
- 对比
GED70302IS24
2460-GED70302IS24
无类别的
--
大陆
立即发货

GED70302IS24 datasheet pdf and Unclassified product details from TE Connectivity stock available at utmel
1最小包装量--
GED70302IS24详情
TE Connectivity GED70302IS24重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-100 - 205
Colour outer sheath
Black
Outer diameter approx.
2.9
Nominal cross section conductor
0.25
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, stationary application/permanent installation
12
Nominal voltage U
600
Conductor category
Class 5 = flexible
GED70302IS24拓展信息







哦! 它是空的。