TE Connectivity GELCAP-2-B5
- 收藏
- 对比
GELCAP-2-B5
2460-GELCAP-2-B5
配件
--
大陆
立即发货

Cable Accessories Stub Splice Sealing
1最小包装量--
GELCAP-2-B5详情
TE Connectivity GELCAP-2-B5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operating Temp Range
-40C to 105C
Factory Pack QuantityFactory Pack Quantity
5
Part # Aliases
986734-000
Manufacturer
TE Connectivity
Brand
TE Connectivity / Raychem
RoHS
Details
Rohs Code
有
Manufacturer Part Number
GELCAP-2(B5)
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
2.3
类型
短接头密封
子类别
Wire & Cable Management
Reach合规守则
compliant
连接器支持类型
连接器附件
产品类别
Wire Ducting & Raceways
产品类别
Wire Ducting & Raceways
GELCAP-2-B5拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。