TE Connectivity GM8126SF-QC-C
- 收藏
- 对比
GM8126SF-QC-C
2460-GM8126SF-QC-C
无类别的
--
大陆
立即发货

GM8126SF-QC-C datasheet pdf and Unclassified product details from TE Connectivity stock available at utmel
1最小包装量--
GM8126SF-QC-C详情
TE Connectivity GM8126SF-QC-C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Explosion-tested version
无
Suitable for cable diameter
18 - 25
With locknut
无
Thread type
PG
With strain relief
有
Nominal thread size metric/PG
29
Wrench width
40
Material quality
Brass
Bend radius protection/trumpet flare
无
For Ex-zone gas
None
Shock resistant
有
Model
Straight
Degree of protection (IP)
IP68
Thread length
12
For Ex-Zone dust
None
Glass-fibre reinforced
无
Surface protection
Nickel-plated
GM8126SF-QC-C拓展信息







哦! 它是空的。