TE Connectivity G-MRED-110
- 收藏
- 对比
G-MRED-110
2460-G-MRED-110
磁性传感器 - 位置,接近,速度(模块)
--
大陆
立即发货

LINEAR ENCODER ED33TTL RES0.005MM
1最小包装量--
G-MRED-110详情
TE Connectivity G-MRED-110重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Output Level (High)u2009(VDC)
5
Input Currentu2009(mA)
14 – 18
Rotary Encoder Sensor Input Voltageu2009(VDC)
4.5 – 5.5
Rotary Encoder Sensor Packageu2009
20 x 10 x 8 mm
Rotary Encoder Sensor Product Typeu2009
Linear Incremental Encoder
TE Internal Description
LINEAR ENCODER ED33TTL RES0.005MM
TE Internal #
G-MRED-110
G-MRED-110拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。