TE Connectivity GP8108 P6CQ5-010
- 收藏
- 对比
GP8108 P6CQ5-010
2460-GP8108 P6CQ5-010
无类别的
--
大陆
立即发货

GP8108 P6CQ5-010 datasheet pdf and Unclassified product details from TE Connectivity stock available at utmel
1最小包装量--
GP8108 P6CQ5-010详情
TE Connectivity GP8108 P6CQ5-010重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-30 - 80
Material core insulation
Polyvinyl chloride (PVC)
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-5 - 80
Outer diameter approx.
21.2
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
1
Screen over stranding
Braiding
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
159
Min. permitted bending radius, stationary application/permanent installation
85
Nominal voltage U
600
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class 6 = very flexible
GP8108 P6CQ5-010拓展信息







哦! 它是空的。