TE Connectivity GPF2N70
- 收藏
- 对比
GPF2N70
2460-GPF2N70
无类别的
--
大陆
立即发货

GPF2N70 datasheet pdf and Unclassified product details from TE Connectivity stock available at utmel
1最小包装量--
GPF2N70详情
TE Connectivity GPF2N70重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
Pairs
Permitted cable outer temperature after assembling without vibration
-40 - 80
Material core insulation
Polyvinyl chloride (PVC)
Colour outer sheath
Grey
Permitted cable outer temperature during assembling/handling
-5 - 80
Outer diameter approx.
16.4
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
1
Screen over stranding
Braiding
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
164
Min. permitted bending radius, stationary application/permanent installation
82
Nominal voltage U
500
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class 5 = flexible
GPF2N70拓展信息







哦! 它是空的。