TE Connectivity GPGQ
- 收藏
- 对比
GPGQ
2460-GPGQ
延时继电器
--
大陆
立即发货

GP Series Non-latching Control Relay SPDT 24VAC Panel Mount
1最小包装量--
GPGQ详情
TE Connectivity GPGQ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Cable Types
Cat 5e
Jacket Material
TPE
Manufacturer
Turck
Approvals
UL
Manufacturer Part Number
UX13594
LED Indicator
无
Rad Hardened
无
连接器类型
RJ45
颜色
Teal
屏蔽/屏蔽
有
线圈抑制二极管
无
应力消除
无
长度
1.5 Feet
GPGQ拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。