TE Connectivity GPO-135-25.4/12.7-0-FS
- 收藏
- 对比
GPO-135-25.4/12.7-0-FS
2460-GPO-135-25.4/12.7-0-FS
无类别的
--
大陆
立即发货

GPO-135-25.4/12.7-0-FSP
1最小包装量--
GPO-135-25.4/12.7-0-FS详情
TE Connectivity GPO-135-25.4/12.7-0-FS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-25 - 105
Material core insulation
Polyvinyl chloride (PVC)
Colour outer sheath
Grey
Outer diameter approx.
9.3
Screen over stranding element
None
Core identification
Colour + rings
Nominal cross section conductor
0.34
Screen over stranding
Braiding
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
56
Nominal voltage U
300
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class D = flexible
GPO-135-25.4/12.7-0-FS拓展信息







哦! 它是空的。