TE Connectivity H16B-TS-M25
- 收藏
- 对比
H16B-TS-M25
2460-H16B-TS-M25
重载连接器 - 外壳,盖罩,基底
--
大陆
立即发货

Conn Hood Side Entry SZ16B M25
--最小包装量--
H16B-TS-M25详情
TE Connectivity H16B-TS-M25重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Iron
本体材质
Aluminium
Angle
Straight
Manufacturer Part Number
HUB8
Approvals
cUL, UL
Manufacturer
Crouse-Hinds Commercial Products
RoHS
Non-Compliant
For Use With
TE HB Series Size 16B Heavy Duty Connectors
组成
Metallic
方向
直角
连接类型
Hub
达到SVHC
Unknown
H16B-TS-M25拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。