注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥6.171651
10
¥5.822314
100
¥5.492749
500
¥5.181836
1000
¥4.888522
TE Connectivity H412K4BCA
- 收藏
- 对比
H412K4BCA
2460-H412K4BCA
电阻器
--
大陆
立即发货

12.4K Ω, Thin Film, Precision Resistor Resistor, .1 %, 10 x 3.7 mm, 2 Termination, Bandoliered, Resistance Class 1kΩ – 1MΩ, .5 W, Holsworthy Holco
--最小包装量--
¥
总价: ¥
H412K4BCA详情
TE Connectivity H412K4BCA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1879680-1
TE Internal Description
H4 12K4 0.1% 50PPM
Resistor Typeu2009
精密电阻器
Passive Component Dimensionsu2009(mm)
10 x 3.7
Number of Terminationsu2009
2
Packaging Methodu2009
Bandoliered
Passive Component Toleranceu2009(%)
.1
H412K4BCA拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity






哦! 它是空的。