TE Connectivity H416R2BYA
- 收藏
- 对比
H416R2BYA
2460-H416R2BYA
电阻器
--
大陆
立即发货

16.2 Ω, Thin Film, Precision Resistor Resistor, .1 %, 10 x 3.7 mm, 2 Termination, Bandoliered, Resistance Class Up to 1kΩ, .5 W, Holsworthy Holco
1最小包装量--
H416R2BYA详情
TE Connectivity H416R2BYA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2-1879657-1
TE Internal Description
H4 16R2 0.1% 15PPM
Resistor Typeu2009
精密电阻器
Passive Component Dimensionsu2009(mm)
10 x 3.7
Number of Terminationsu2009
2
Packaging Methodu2009
Bandoliered
Passive Component Toleranceu2009(%)
.1
H416R2BYA拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。