TE Connectivity H4184KBYA
- 收藏
- 对比
H4184KBYA
2460-H4184KBYA
电阻器
--
大陆
立即发货

Thin Film, Precision Resistor Resistor, .1 %, 10 x 3.7 mm, 2 Termination, Ammo Packed, Resistance Class 1kΩ – 1MΩ, .5 W, ±15 ppm/°C
1最小包装量--
H4184KBYA详情
TE Connectivity H4184KBYA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
8-1879661-7
TE Internal Description
H4 184K 0.1% 15PPM
Resistor Typeu2009
精密电阻器
Passive Component Dimensionsu2009(mm)
10 x 3.7
Number of Terminationsu2009
2
Packaging Methodu2009
Ammo Packed
Passive Component Toleranceu2009(%)
.1
H4184KBYA拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。