TE Connectivity H4324KBZA
- 收藏
- 对比
H4324KBZA
2460-H4324KBZA
电阻器
--
大陆
立即发货

324K Ω, Thin Film, Precision Resistor Resistor, .1 %, 10 x 3.7 mm, 2 Termination, Bandoliered, Resistance Class 1kΩ – 1MΩ, .5 W, Holsworthy Holco
1最小包装量--
H4324KBZA详情
TE Connectivity H4324KBZA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of Terminationsu2009
2
Passive Component Dimensionsu2009(mm)
10 x 3.7
Resistor Typeu2009
精密电阻器
TE Internal Description
H4 324K 0.1% 100PPM
TE Internal #
3-1879691-8
Passive Component Toleranceu2009(%)
.1
Packaging Methodu2009
Bandoliered
H4324KBZA拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。