TE Connectivity H448R7BZA
- 收藏
- 对比
H448R7BZA
2460-H448R7BZA
电阻器
--
大陆
立即发货

48.7 Ω, Thin Film, Precision Resistor Resistor, .1 %, 10 x 3.7 mm, 2 Termination, Bandoliered, Resistance Class Up to 1kΩ, .5 W, Holsworthy Holco
1最小包装量--
H448R7BZA详情
TE Connectivity H448R7BZA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Passive Component Toleranceu2009(%)
.1
Packaging Methodu2009
Bandoliered
Number of Terminationsu2009
2
Passive Component Dimensionsu2009(mm)
10 x 3.7
Resistor Typeu2009
精密电阻器
TE Internal Description
H4 48R7 0.1% 100PPM
TE Internal #
6-1879687-7
H448R7BZA拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。