TE Connectivity H4681KBCA
- 收藏
- 对比
H4681KBCA
2460-H4681KBCA
电阻器
--
大陆
立即发货

681K Ω, Thin Film, Precision Resistor Resistor, .1 %, 10 x 3.7 mm, 2 Termination, Bandoliered, Resistance Class 1kΩ – 1MΩ, .5 W, Holsworthy Holco
1最小包装量--
H4681KBCA详情
TE Connectivity H4681KBCA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Passive Component Dimensionsu2009(mm)
10 x 3.7
Number of Terminationsu2009
2
Packaging Methodu2009
Bandoliered
Passive Component Toleranceu2009(%)
.1
Resistor Typeu2009
精密电阻器
TE Internal Description
H4 681K 0.1% 50PPM
TE Internal #
6-1879681-9
H4681KBCA拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。