TE Connectivity H4681RBDA
- 收藏
- 对比
H4681RBDA
2460-H4681RBDA
电阻器
--
大陆
立即发货

Through-Hole Resistors, Precision Resistor, 10 x 3.7 mm, 2 Termination, Bandoliered, .1 %, Thin Film, Resistance Class Up to 1kΩ, Holsworthy Holco
1最小包装量--
H4681RBDA详情
TE Connectivity H4681RBDA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
7-1879668-8
TE Internal Description
H4 681R 0.1% 25PPM
Resistor Typeu2009
精密电阻器
Passive Component Dimensionsu2009(mm)
10 x 3.7
Number of Terminationsu2009
2
Packaging Methodu2009
Bandoliered
Passive Component Toleranceu2009(%)
.1
H4681RBDA拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。