TE Connectivity H46K98BYA
- 收藏
- 对比
H46K98BYA
2460-H46K98BYA
电阻器
--
大陆
立即发货

6.98K Ω, Thin Film, Precision Resistor Resistor, .1 %, 10 x 3.7 mm, 2 Termination, Bandoliered, Resistance Class 1kΩ – 1MΩ, .5 W, Holsworthy Holco
1最小包装量--
H46K98BYA详情
TE Connectivity H46K98BYA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of Terminationsu2009
2
Passive Component Dimensionsu2009(mm)
10 x 3.7
Resistor Typeu2009
精密电阻器
TE Internal Description
H4 6K98 0.1% 15PPM
TE Internal #
7-1879659-6
Packaging Methodu2009
Bandoliered
Passive Component Toleranceu2009(%)
.1
H46K98BYA拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。