TE Connectivity H4787RBYA
- 收藏
- 对比
H4787RBYA
2460-H4787RBYA
电阻器
--
大陆
立即发货

Through-Hole Resistors, Precision Resistor, 10 x 3.7 mm, 2 Termination, Bandoliered, .1 %, Thin Film, Resistance Class Up to 1kΩ, Holsworthy Holco
1最小包装量--
H4787RBYA详情
TE Connectivity H4787RBYA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
8-1879658-4
TE Internal Description
H4 787R 0.1% 15PPM
Resistor Typeu2009
精密电阻器
Passive Component Dimensionsu2009(mm)
10 x 3.7
Number of Terminationsu2009
2
Packaging Methodu2009
Bandoliered
Passive Component Toleranceu2009(%)
.1
H4787RBYA拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。