TE Connectivity H4806RBYA
- 收藏
- 对比
H4806RBYA
2460-H4806RBYA
电阻器
--
大陆
立即发货

Through-Hole Resistors, Precision Resistor, 10 x 3.7 mm, 2 Termination, Bandoliered, .1 %, Thin Film, Resistance Class Up to 1kΩ, Holsworthy Holco
1最小包装量--
H4806RBYA详情
TE Connectivity H4806RBYA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Passive Component Toleranceu2009(%)
.1
Packaging Methodu2009
Bandoliered
Number of Terminationsu2009
2
Passive Component Dimensionsu2009(mm)
10 x 3.7
Resistor Typeu2009
精密电阻器
TE Internal Description
H4 806R 0.1% 15PPM
TE Internal #
8-1879658-5
H4806RBYA拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。