注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥5.825425
10
¥5.495683
100
¥5.184605
500
¥4.891138
1000
¥4.614285
TE Connectivity H4953RDYA
- 收藏
- 对比
H4953RDYA
2460-H4953RDYA
电阻器
--
大陆
立即发货

953 Ω, Thin Film, Precision Resistor Resistor, .5 %, 10 x 3.7 mm, 2 Termination, Bandoliered, Resistance Class Up to 1kΩ, .5 W, Holsworthy Holco
--最小包装量--
¥
总价: ¥
H4953RDYA详情
TE Connectivity H4953RDYA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Passive Component Toleranceu2009(%)
.5
Packaging Methodu2009
Bandoliered
Number of Terminationsu2009
2
Passive Component Dimensionsu2009(mm)
10 x 3.7
Resistor Typeu2009
精密电阻器
TE Internal Description
H4 953R 0.5% 15PPM
TE Internal #
9-1879633-6
H4953RDYA拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity






哦! 它是空的。