TE Connectivity H4P11RFCA
- 收藏
- 对比
H4P11RFCA
2460-H4P11RFCA
电阻器
--
大陆
立即发货

11 Ω, Thin Film, Precision Resistor Resistor, 1 %, 10 x 3.7 mm, 2 Termination, Bandoliered, Resistance Class Up to 1kΩ, 1 W, Holsworthy Holco
1最小包装量--
H4P11RFCA详情
TE Connectivity H4P11RFCA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Passive Component Toleranceu2009(%)
1
Packaging Methodu2009
Bandoliered
TE Internal #
1879621-2
TE Internal Description
H4P 11R 1% 50PPM
Resistor Typeu2009
精密电阻器
Passive Component Dimensionsu2009(mm)
10 x 3.7
Number of Terminationsu2009
2
H4P11RFCA拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。