TE Connectivity H4P121KDZA
- 收藏
- 对比
H4P121KDZA
2460-H4P121KDZA
电阻器
--
大陆
立即发货

121K Ω, Thin Film, Precision Resistor Resistor, .5 %, 10 x 3.7 mm, 2 Termination, Bandoliered, Resistance Class 1kΩ – 1MΩ, 1 W, Holsworthy Holco
1最小包装量--
H4P121KDZA详情
TE Connectivity H4P121KDZA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
9-1879649-8
TE Internal Description
H4P 121K 0.5% 100PPM
Resistor Typeu2009
精密电阻器
Packaging Methodu2009
Bandoliered
Passive Component Toleranceu2009(%)
.5
Passive Component Dimensionsu2009(mm)
10 x 3.7
Number of Terminationsu2009
2
H4P121KDZA拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。