TE Connectivity H4P390RFZA
- 收藏
- 对比
H4P390RFZA
2460-H4P390RFZA
电阻器
--
大陆
立即发货

390 Ω, Thin Film, Precision Resistor Resistor, 1 %, 10 x 3.7 mm, 2 Termination, Bandoliered, Resistance Class Up to 1kΩ, 1 W, Holsworthy Holco
1最小包装量--
H4P390RFZA详情
TE Connectivity H4P390RFZA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Passive Component Dimensionsu2009(mm)
10 x 3.7
Number of Terminationsu2009
2
Packaging Methodu2009
Bandoliered
Passive Component Toleranceu2009(%)
1
TE Internal #
3-1879627-9
TE Internal Description
H4P 390R 1% 100PPM
Resistor Typeu2009
精密电阻器
H4P390RFZA拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。