TE Connectivity H51A405NN00420100000
- 收藏
- 对比
H51A405NN00420100000
2460-H51A405NN00420100000
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Cable, Power & Signal, Cable Mount (Free-Hanging), Electrodeposited Nickel, Zinc Alloy, PA66 PA6, Size 23
1最小包装量--
H51A405NN00420100000详情
TE Connectivity H51A405NN00420100000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
HSA405N00420100000
TE Internal Description
723 HTEC PLUG, SPEEDTEC
Connector Systemu2009
Cable-to-Cable
Sealableu2009
无
Circuit Applicationu2009
Power & Signal
Connector Mounting Typeu2009
Cable Mount (Free-Hanging)
Shell Plating Materialu2009
电沉积镍
H51A405NN00420100000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。