TE Connectivity H51A405NN00580100000
- 收藏
- 对比
H51A405NN00580100000
2460-H51A405NN00580100000
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Cable, Power & Signal, Cable Mount (Free-Hanging), Electrodeposited Nickel, Zinc Alloy, PA66 PA6, Size 23
1最小包装量--
H51A405NN00580100000详情
TE Connectivity H51A405NN00580100000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Base/Housing Material
Thermoset
Contact Materials
Alloy
Pole Throw Configuration
DP3T
Mounting
面板安装
Factory Pack QuantityFactory Pack Quantity
40
Manufacturer
TE Connectivity
Brand
TE Connectivity / Intercontec
子类别
Circular Connectors
产品类别
标准圆形连接器
产品类别
标准圆形连接器
H51A405NN00580100000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。