TE Connectivity H53C005NN00000300000
- 收藏
- 对比
H53C005NN00000300000
2460-H53C005NN00000300000
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Panel, Power & Signal, Panel Mount, Blue Chromium, Zinc Alloy, PA66 PA6, Size 23, Shielded, Receptacle, Metal
1最小包装量--
H53C005NN00000300000详情
TE Connectivity H53C005NN00000300000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shell Plating Materialu2009
Blue Chromium
Connector Mounting Typeu2009
面板安装
Circuit Applicationu2009
Power & Signal
Sealableu2009
无
Connector Systemu2009
Cable-to-Panel
TE Internal Description
723 HTEC RECEPTACLE, SPEEDTEC
TE Internal #
HEC005N00000300000
H53C005NN00000300000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。