TE Connectivity H56C011NN00003300000
- 收藏
- 对比
H56C011NN00003300000
2460-H56C011NN00003300000
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Panel, Power, Signal & High Speed Data, Motor, Blue Chromium, Zinc Alloy, PA66, Size 23, Shielded, Receptacle
1最小包装量--
H56C011NN00003300000详情
TE Connectivity H56C011NN00003300000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
HGC011N00003300000
TE Internal Description
723 htec receptacle, angled, speedtec
Connector Systemu2009
Cable-to-Panel
Sealableu2009
无
Circuit Applicationu2009
Power, Signal & High Speed Data
Connector Mounting Typeu2009
Motor
Shell Plating Materialu2009
Blue Chromium
H56C011NN00003300000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。