TE Connectivity H56C204NN00003200000
- 收藏
- 对比
H56C204NN00003200000
2460-H56C204NN00003200000
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Panel, Power, Signal & High Speed Data, Motor, Blue Chromium, Zinc Alloy, PA66 PA6, Size 23, Shielded
1最小包装量--
H56C204NN00003200000详情
TE Connectivity H56C204NN00003200000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
HGC204N00003200000
TE Internal Description
723 htec receptacle, angled, speedtec
Shell Plating Materialu2009
Blue Chromium
Connector Mounting Typeu2009
Motor
Circuit Applicationu2009
Power, Signal & High Speed Data
Sealableu2009
无
Connector Systemu2009
Cable-to-Panel
H56C204NN00003200000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。