TE Connectivity H6B-TG-M25
- 收藏
- 对比
H6B-TG-M25
2460-H6B-TG-M25
重载连接器 - 外壳,盖罩,基底
--
大陆
立即发货

Conn Hood Top Entry SZ6B M25
--最小包装量--
H6B-TG-M25详情
TE Connectivity H6B-TG-M25重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
Aluminium
Manufacturer
ABB
Mounting
Surface
RoHS
Non-Compliant
For Use With
TE HB Series Size 6B Heavy Duty Connectors
终端
Screw
样式
Enclosed
线圈电压
100-250 VAC
NEMA帧大小
0
辅助触点
1NO, 1NC
行业标准
NEMA
达到SVHC
Unknown
H6B-TG-M25拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。