TE Connectivity H820R5DYA
- 收藏
- 对比
H820R5DYA
2460-H820R5DYA
电阻器
--
大陆
立即发货

20.5 Ω, Thin Film, Precision Resistor Resistor, .5 %, 7.2 x 2.5 mm, 2 Termination, Bandoliered, Resistance Class Up to 1kΩ, .25 W, Holsworthy Holco
1最小包装量--
H820R5DYA详情
TE Connectivity H820R5DYA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1-1879636-6
TE Internal Description
H8 20R5 0.5% 15PPM
Resistor Typeu2009
精密电阻器
Passive Component Dimensionsu2009(mm)
7.2 x 2.5
Number of Terminationsu2009
2
Packaging Methodu2009
Bandoliered
Passive Component Toleranceu2009(%)
.5
H820R5DYA拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。