TE Connectivity H831K6DZA
- 收藏
- 对比
H831K6DZA
2460-H831K6DZA
电阻器
--
大陆
立即发货

Through-Hole Resistors, Precision Resistor, 7.2 x 2.5 mm, 2 Termination, Bandoliered, .5 %, Thin Film, Resistance Class 1kΩ – 1MΩ, Holsworthy Holco
1最小包装量--
H831K6DZA详情
TE Connectivity H831K6DZA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
7-1879655-0
TE Internal Description
H8 31K6 0.5% 100PPM
Resistor Typeu2009
精密电阻器
Passive Component Dimensionsu2009(mm)
7.2 x 2.5
Number of Terminationsu2009
2
Packaging Methodu2009
Bandoliered
Passive Component Toleranceu2009(%)
.5
H831K6DZA拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。