TE Connectivity H839R2BZA
- 收藏
- 对比
H839R2BZA
2460-H839R2BZA
电阻器
--
大陆
立即发货

39.2 Ω, Thin Film, Precision Resistor Resistor, .1 %, 7.2 x 2.5 mm, 2 Termination, Bandoliered, Resistance Class Up to 1kΩ, .25 W, Holsworthy Holco
1最小包装量--
H839R2BZA详情
TE Connectivity H839R2BZA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
5-1879692-8
TE Internal Description
H8 39R2 0.1% 100PPM
Resistor Typeu2009
精密电阻器
Passive Component Dimensionsu2009(mm)
7.2 x 2.5
Number of Terminationsu2009
2
Packaging Methodu2009
Bandoliered
Passive Component Toleranceu2009(%)
.1
H839R2BZA拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。