TE Connectivity H83K01BYA
- 收藏
- 对比
H83K01BYA
2460-H83K01BYA
电阻器
--
大陆
立即发货

Through-Hole Resistors, Precision Resistor, 7.2 x 2.5 mm, 2 Termination, Bandoliered, .1 %, Thin Film, Resistance Class 1kΩ – 1MΩ, Holsworthy Holco
1最小包装量--
H83K01BYA详情
TE Connectivity H83K01BYA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Packaging Methodu2009
Bandoliered
Number of Terminationsu2009
2
Passive Component Dimensionsu2009(mm)
7.2 x 2.5
Resistor Typeu2009
精密电阻器
TE Internal Description
H8 3K01 0.1% 15PPM
TE Internal #
4-1879664-1
Passive Component Toleranceu2009(%)
.1
H83K01BYA拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。