注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥4.402548
10
¥4.153351
100
¥3.918252
500
¥3.696465
1000
¥3.487234
TE Connectivity H83K74BCA
- 收藏
- 对比
H83K74BCA
2460-H83K74BCA
电阻器
--
大陆
立即发货

3.74K Ω, Thin Film, Precision Resistor Resistor, .1 %, 7.2 x 2.5 mm, 2 Termination, Bandoliered, Resistance Class 1kΩ – 1MΩ, .25 W, Holsworthy Holco
--最小包装量--
¥
总价: ¥
H83K74BCA详情
TE Connectivity H83K74BCA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
5-1879684-0
TE Internal Description
H8 3K74 0.1% 50PPM
Resistor Typeu2009
精密电阻器
Passive Component Dimensionsu2009(mm)
7.2 x 2.5
Number of Terminationsu2009
2
Packaging Methodu2009
Bandoliered
Passive Component Toleranceu2009(%)
.1
H83K74BCA拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity






哦! 它是空的。