TE Connectivity H83K9BYA
- 收藏
- 对比
H83K9BYA
2460-H83K9BYA
电阻器
--
大陆
立即发货

3.9K Ω, Thin Film, Precision Resistor Resistor, .1 %, 7.2 x 2.5 mm, 2 Termination, Bandoliered, Resistance Class 1kΩ – 1MΩ, .25 W, Holsworthy Holco
1最小包装量--
H83K9BYA详情
TE Connectivity H83K9BYA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Resistor Typeu2009
精密电阻器
TE Internal Description
H8 3K9 0.1% 15PPM
TE Internal #
6-1879642-8
Passive Component Toleranceu2009(%)
.1
Packaging Methodu2009
Bandoliered
Passive Component Dimensionsu2009(mm)
7.2 x 2.5
Number of Terminationsu2009
2
H83K9BYA拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。