TE Connectivity H84K87DZA
- 收藏
- 对比
H84K87DZA
2460-H84K87DZA
电阻器
--
大陆
立即发货

4.87K Ω, Thin Film, Precision Resistor Resistor, .5 %, 7.2 x 2.5 mm, 2 Termination, Bandoliered, Resistance Class 1kΩ – 1MΩ, .25 W, Holsworthy Holco
1最小包装量--
H84K87DZA详情
TE Connectivity H84K87DZA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Passive Component Toleranceu2009(%)
.5
Packaging Methodu2009
Bandoliered
Number of Terminationsu2009
2
Passive Component Dimensionsu2009(mm)
7.2 x 2.5
Resistor Typeu2009
精密电阻器
TE Internal Description
H8 4K87 0.5% 100PPM
TE Internal #
3-1879655-1
H84K87DZA拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。