TE Connectivity H8500RCCA
- 收藏
- 对比
H8500RCCA
2460-H8500RCCA
电阻器
--
大陆
立即发货

500 Ω, Thin Film, Precision Resistor Resistor, .25 %, 7.2 x 2.5 mm, 2 Termination, Bandoliered, Resistance Class Up to 1kΩ, .25 W, Holsworthy Holco
--最小包装量--
H8500RCCA详情
TE Connectivity H8500RCCA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Passive Component Toleranceu2009(%)
.25
Packaging Methodu2009
Bandoliered
Number of Terminationsu2009
2
Passive Component Dimensionsu2009(mm)
7.2 x 2.5
Resistor Typeu2009
精密电阻器
TE Internal Description
H8 500R 0.25% 50PPM
TE Internal #
1879643-4
H8500RCCA拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。