TE Connectivity H868K1BYA
- 收藏
- 对比
H868K1BYA
2460-H868K1BYA
电阻器
--
大陆
立即发货

68.1K Ω, Thin Film, Precision Resistor Resistor, .1 %, 7.2 x 2.5 mm, 2 Termination, Bandoliered, Resistance Class 1kΩ – 1MΩ, .25 W, Holsworthy Holco
--最小包装量--
H868K1BYA详情
TE Connectivity H868K1BYA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Passive Component Dimensionsu2009(mm)
7.2 x 2.5
Number of Terminationsu2009
2
Packaging Methodu2009
Bandoliered
Passive Component Toleranceu2009(%)
.1
Resistor Typeu2009
精密电阻器
TE Internal Description
H8 68K1 0.1% 15PPM
TE Internal #
7-1879665-2
H868K1BYA拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。