TE Connectivity H8887RBZA
- 收藏
- 对比
H8887RBZA
2460-H8887RBZA
电阻器
--
大陆
立即发货

887 Ω, Thin Film, Precision Resistor Resistor, .1 %, 7.2 x 2.5 mm, 2 Termination, Bandoliered, Resistance Class Up to 1kΩ, .25 W, Holsworthy Holco
1最小包装量--
H8887RBZA详情
TE Connectivity H8887RBZA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
8-1879693-9
TE Internal Description
H8 887R 0.1% 100PPM
Resistor Typeu2009
精密电阻器
Passive Component Dimensionsu2009(mm)
7.2 x 2.5
Number of Terminationsu2009
2
Packaging Methodu2009
Bandoliered
Passive Component Toleranceu2009(%)
.1
H8887RBZA拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。