TE Connectivity HB1400MFZRE
- 收藏
- 对比
HB1400MFZRE
2460-HB1400MFZRE
电阻器
--
大陆
立即发货

Through-Hole Resistors, High Value/High Voltage Resistor, 26.5 x 3 mm, 2 Termination, Loose Piece - Tray, 1 %, Thick Film, CGS HB
1最小包装量--
HB1400MFZRE详情
TE Connectivity HB1400MFZRE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
3-1625958-1
TE Internal Description
HB01RE 400M 1% 100PPM
Resistor Typeu2009
High Value/High Voltage Resistor
Passive Component Dimensionsu2009(mm)
26.5 x 3
Number of Terminationsu2009
2
Packaging Methodu2009
Loose Piece - Tray
Passive Component Toleranceu2009(%)
1
HB1400MFZRE拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。