TE Connectivity HB3100MFCRE
- 收藏
- 对比
HB3100MFCRE
2460-HB3100MFCRE
电阻器
--
大陆
立即发货

Through-Hole Resistors, High Value/High Voltage Resistor, 52 x 3 mm, 2 Termination, Loose Piece - Tray, 1 %, Thick Film, CGS HB
1最小包装量--
HB3100MFCRE详情
TE Connectivity HB3100MFCRE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Passive Component Toleranceu2009(%)
1
Packaging Methodu2009
Loose Piece - Tray
Number of Terminationsu2009
2
TE Internal #
3-1625959-3
TE Internal Description
HB03RE 100M 1% 50PPM
Resistor Typeu2009
High Value/High Voltage Resistor
Passive Component Dimensionsu2009(mm)
52 x 3
HB3100MFCRE拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。