TE Connectivity HD10-9-96PE-B009
- 收藏
- 对比
HD10-9-96PE-B009
2460-HD10-9-96PE-B009
可插拔连接器
--
大陆
立即发货

Housing for Male Terminals, Wire-to-Wire, 9 Position, Sealable, Gray, Wire & Cable, Power & Signal, Panel Mount, -67 – 257 °F [-55 – 125 °C], Hybrid
1最小包装量--
HD10-9-96PE-B009详情
TE Connectivity HD10-9-96PE-B009重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
HD10-9-96PE-B009
TE Internal Description
SQ FG REC ASM
Connector & Housing Typeu2009
外螺纹端子外壳
Mating Pin Diameteru2009
1.59u2009mmu2009[u2009.063u2009inu2009]
Sealableu2009
有
Number of Positionsu2009
9
Connector Systemu2009
Wire-to-Wire
HD10-9-96PE-B009拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。