TE Connectivity HD10-9-96P-N005
- 收藏
- 对比
HD10-9-96P-N005
2460-HD10-9-96P-N005
端子板 - 线对板
--
大陆
立即发货

PCB Mount Header, Vertical, Wire-to-Board, 9 Position, Fully Shrouded, Tin, Through Hole - Solder, Sealable, Power & Signal, Black, Hybrid
1最小包装量--
HD10-9-96P-N005详情
TE Connectivity HD10-9-96P-N005重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Primary Product Coloru2009
Black
PCB Mount Orientationu2009
Vertical
Sealableu2009
有
Number of Positionsu2009
9
Connector Systemu2009
Wire-to-Board
Alias #
ZPF000000000130534
TE Internal Description
SQ FG REC ASM
TE Internal #
HD10-9-96P-N005
HD10-9-96P-N005拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。