TE Connectivity HD14
- 收藏
- 对比
HD14
2460-HD14
集成电路(IC)
--
大陆
立即发货

HD14 datasheet pdf and Integrated Circuits (ICs) product details from TE Connectivity stock available at utmel
1最小包装量--
HD14详情
TE Connectivity HD14重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
CABLE
外壳材料
PLASTIC
Manufacturer Part Number
HD14
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.53
Manufacturer Series
HD10
Shell Sizes
3; 5; 6; 9
ECCN 代码
EAR99
连接器类型
圆形连接器
附加功能
COMPATIBLE CONTACTS: 0460-202-16141; 0460-215-16141, MAX CONTACTS (SERIES)=9
HTS代码
8536.69.40.20
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
Reach合规守则
unknown
触点性别
FEMALE
空壳
YES
后壳类型
SOLID
主体/外壳样式
RECEPTACLE
耦合类型
THREADED
HD14拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。