TE Connectivity HD16-3-96S
- 收藏
- 对比
HD16-3-96S
2460-HD16-3-96S
可插拔连接器
--
大陆
立即发货

Housing for Female Terminals, Wire-to-Wire, 3 Position, Sealable, Gray, Wire & Cable, Power & Signal, Cable Mount (Free-Hanging), Hybrid
1最小包装量--
HD16-3-96S详情
TE Connectivity HD16-3-96S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector Systemu2009
Wire-to-Wire
Mating Pin Diameteru2009
1.59u2009mmu2009[u2009.063u2009inu2009]
Connector & Housing Typeu2009
内螺纹端子外壳
Alias #
HD16-3-96S-M
TE Internal Description
PLUG ASM
TE Internal #
HD16-3-96S
Sealableu2009
有
Number of Positionsu2009
3
HD16-3-96S拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。